multicomp PRO Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro MP003147

Description
CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro - 66AH4290 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro
66AH4290
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro 66AH4290
CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4290
Product Name Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details