multicomp PRO Cable Tie, 186Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro MP003142

Description
CABLE TIE, 186MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 186MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 186Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro - 66AH4285 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 186Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro
66AH4285
Cable Tie, 186Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro 66AH4285
CABLE TIE, 186MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

CABLE TIE, 186MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4285
Product Name Cable Tie, 186Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro
Length 7.32 inch (186 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details