multicomp PRO Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro MP003137

Description
CABLE TIE, 100MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 100MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro - 66AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro
66AH4280
Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro 66AH4280
CABLE TIE, 100MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

CABLE TIE, 100MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4280
Product Name Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details