multicomp PRO Cable Tie, Uncoated, 520Mm, Ss, 150Lb; Cable Tie Material Multicomp Pro MP003133

Description
CABLE TIE, UNCOATED, 520MM, SS, 150LB; Cable Tie Material:Stainless Steel; Cable Tie Length:520mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, UNCOATED, 520MM, SS, 150LB; Cable Tie Material:Stainless Steel; Cable Tie Length:520mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Uncoated, 520Mm, Ss, 150Lb; Cable Tie Material Multicomp Pro - 66AH4276 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Uncoated, 520Mm, Ss, 150Lb; Cable Tie Material Multicomp Pro
66AH4276
Cable Tie, Uncoated, 520Mm, Ss, 150Lb; Cable Tie Material Multicomp Pro 66AH4276
CABLE TIE, UNCOATED, 520MM, SS, 150LB; Cable Tie Material:Stainless Steel; Cable Tie Length:520mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes

CABLE TIE, UNCOATED, 520MM, SS, 150LB; Cable Tie Material:Stainless Steel; Cable Tie Length:520mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4276
Product Name Cable Tie, Uncoated, 520Mm, Ss, 150Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details