multicomp PRO Cable Tie, Uncoated, 360Mm, Ss, 300Lb; Cable Tie Material Multicomp Pro MP003132

Description
CABLE TIE, UNCOATED, 360MM, SS, 300LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, UNCOATED, 360MM, SS, 300LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Uncoated, 360Mm, Ss, 300Lb; Cable Tie Material Multicomp Pro - 66AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Uncoated, 360Mm, Ss, 300Lb; Cable Tie Material Multicomp Pro
66AH4275
Cable Tie, Uncoated, 360Mm, Ss, 300Lb; Cable Tie Material Multicomp Pro 66AH4275
CABLE TIE, UNCOATED, 360MM, SS, 300LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes

CABLE TIE, UNCOATED, 360MM, SS, 300LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Ball Lock; Product Range:MP Stainless Steel Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4275
Product Name Cable Tie, Uncoated, 360Mm, Ss, 300Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details