multicomp PRO Cable Tie, 220.98Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro MP003124

Description
CABLE TIE, 220.98MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:220.98mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 220.98MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:220.98mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 220.98Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro - 66AH4267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 220.98Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro
66AH4267
Cable Tie, 220.98Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro 66AH4267
CABLE TIE, 220.98MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:220.98mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

CABLE TIE, 220.98MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:220.98mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4267
Product Name Cable Tie, 220.98Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro
Length 8.7 inch (221 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details