multicomp PRO Cable Tie, 148.33Mm, Nylon 12, 40Lb, Blk; Cable Tie Material Multicomp Pro MP003122

Description
CABLE TIE, 148.33MM, NYLON 12, 40LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:148.33mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.4mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 148.33MM, NYLON 12, 40LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:148.33mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.4mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 148.33Mm, Nylon 12, 40Lb, Blk; Cable Tie Material Multicomp Pro - 66AH4265 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 148.33Mm, Nylon 12, 40Lb, Blk; Cable Tie Material Multicomp Pro
66AH4265
Cable Tie, 148.33Mm, Nylon 12, 40Lb, Blk; Cable Tie Material Multicomp Pro 66AH4265
CABLE TIE, 148.33MM, NYLON 12, 40LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:148.33mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.4mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

CABLE TIE, 148.33MM, NYLON 12, 40LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:148.33mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.4mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4265
Product Name Cable Tie, 148.33Mm, Nylon 12, 40Lb, Blk; Cable Tie Material Multicomp Pro
Length 5.84 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details