multicomp PRO Cable Tie, 376.63Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro MP003112

Description
CABLE TIE, 376.63MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.18mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 376.63MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.18mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 376.63Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro - 66AH4255 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 376.63Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
66AH4255
Cable Tie, 376.63Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro 66AH4255
CABLE TIE, 376.63MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.18mm; Cable Tie Type:Detectable RoHS Compliant: Yes

CABLE TIE, 376.63MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.18mm; Cable Tie Type:Detectable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4255
Product Name Cable Tie, 376.63Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
Length 14.83 inch (377 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details