multicomp PRO Cable Tie, 104.77Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro MP003107

Description
CABLE TIE, 104.77MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104.77mm; Cable Tie Width:2.41mm; Cable Bundle Diameter Max:22.2mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Description
CABLE TIE, 104.77MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104.77mm; Cable Tie Width:2.41mm; Cable Bundle Diameter Max:22.2mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 66AH4250, is made from Nylon 6.6 and has a length of 104.77 mm. It features a tensile strength of 18 lb and a maximum cable bundle diameter of 22.2 mm. This product is designed to be detectable by metal detectors, making it suitable for applications in environments where contamination could lead to costly recalls, such as in the food, beverage, pharmaceutical, and cosmetic industries. It complies with US FDA regulations for direct food contact, ensuring safety in sensitive applications. The cable tie is also RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 66AH4250, is made from Nylon 6.6 and has a length of 104.77 mm. It features a tensile strength of 18 lb and a maximum cable bundle diameter of 22.2 mm. This product is designed to be detectable by metal detectors, making it suitable for applications in environments where contamination could lead to costly recalls, such as in the food, beverage, pharmaceutical, and cosmetic industries. It complies with US FDA regulations for direct food contact, ensuring safety in sensitive applications. The cable tie is also RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 104.77Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro - 66AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 104.77Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
66AH4250
Cable Tie, 104.77Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro 66AH4250
CABLE TIE, 104.77MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104.77mm; Cable Tie Width:2.41mm; Cable Bundle Diameter Max:22.2mm; Cable Tie Type:Detectable RoHS Compliant: Yes

CABLE TIE, 104.77MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104.77mm; Cable Tie Width:2.41mm; Cable Bundle Diameter Max:22.2mm; Cable Tie Type:Detectable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4250
Product Name Cable Tie, 104.77Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
Length 4.12 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details