multicomp PRO Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro MP003106

Description
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:MP W2B 1.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Multicomp 1.5mm WTB Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:MP W2B 1.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Multicomp 1.5mm WTB Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro - 66AH6594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro
66AH6594
Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro 66AH6594
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:MP W2B 1.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Multicomp 1.5mm WTB Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:MP W2B 1.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Multicomp 1.5mm WTB Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro - 91AH7882 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro
91AH7882
Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro 91AH7882
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:MP W2B 1.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Multicomp 1.5mm WTB Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:MP W2B 1.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Multicomp 1.5mm WTB Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6594
Product Name Contact, Socket, 32-28Awg, Crimp; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - NEDU-L4R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
DC Micro (M12) receptacle - 888D-M4AC1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers