multicomp PRO Conn, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro MP003092

Description
CONN, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro - 66AH6580 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
66AH6580
Conn, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro 66AH6580
CONN, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes

CONN, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6580
Product Name Conn, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers