multicomp PRO Conn, R/a Header, 10Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro MP003087

Description
CONN, R/A HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 10Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro - 66AH6575 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
66AH6575
Conn, R/a Header, 10Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro 66AH6575
CONN, R/A HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6575
Product Name Conn, R/a Header, 10Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details