Amphenol Communications Solutions Minitek ® 10073978-030LF

Description
Minitek ®, Minitek ® 2.00mm, Wire to Board Connector, Strain Relief for Receptacle., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 10073978-030LF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Wire to Board Connector, Strain Relief for Receptacle., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 10073978-030LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 10073978-030LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
10073978-030LF
Minitek ® 10073978-030LF
Minitek ®, Minitek ® 2.00mm, Wire to Board Connector, Strain Relief for Receptacle., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 10073978-030LF.

Minitek ®, Minitek ® 2.00mm, Wire to Board Connector, Strain Relief for Receptacle., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 10073978-030LF.

Supplier's Site Datasheet
Rectangular Connector Accessories - 609-2988-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
609-2988-ND
Rectangular Connector Accessories 609-2988-ND
Connector Strain Relief For Minitek™

Connector Strain Relief For Minitek™

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10073978-030LF
Electronic Connector 2027-10073978-030LF
Connector Accessories Strain Relief Straight Polyester Bulk Product overview: 10073978-030LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10073978-030LF can be used for catalog matching and distributor lookup.

Connector Accessories Strain Relief Straight Polyester Bulk Product overview: 10073978-030LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10073978-030LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10073978-030LF - 766250-10073978-030LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10073978-030LF
766250-10073978-030LF
Rectangular Connectors - 10073978-030LF 766250-10073978-030LF
Manufacturer: Amphenol FCI Win Source Part Number: 766250-10073978-030L F Series: Minitek MezzSelect, Basics+ Number of Positions: 30 Accessory Type: Strain Relief For Use With/Related Products: Minitek Family Name: 10073978 Categories: Connectors, Interconnects Introduction Date: May 22, 2007 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766250-10073978-030LF
Series: Minitek MezzSelect, Basics+
Number of Positions: 30
Accessory Type: Strain Relief
For Use With/Related Products: Minitek
Family Name: 10073978
Categories: Connectors, Interconnects
Introduction Date: May 22, 2007
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Minitek Idc Strain Relie-F / Bag Amphenol Communications Solutions - 25AC0043 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Idc Strain Relie-F / Bag Amphenol Communications Solutions
25AC0043
Minitek Idc Strain Relie-F / Bag Amphenol Communications Solutions 25AC0043
MINITEK IDC STRAIN RELIE-F / Bag

MINITEK IDC STRAIN RELIE-F / Bag

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10073978-030LF 609-2988-ND 2027-10073978-030LF 766250-10073978-030LF 25AC0043
Product Name Minitek ® Rectangular Connector Accessories Electronic Connector Rectangular Connectors - 10073978-030LF Minitek Idc Strain Relie-F / Bag Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3D3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers