multicomp PRO Conn, R/a Header, 8Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro MP003085

Description
CONN, R/A HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 8Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro - 66AH6573 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 8Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
66AH6573
Conn, R/a Header, 8Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro 66AH6573
CONN, R/A HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6573
Product Name Conn, R/a Header, 8Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details