The Power Inductor, 82µH, Shielded, 0.7A from Multicomp Pro is designed for applications such as power supplies for VTRs, OA equipment, notebook PCs, portable communication equipment, and DC/DC converters. It features a directly connected electrode on a ferrite core and is magnetically shielded, which helps reduce electromagnetic interference. The inductor has a low DC resistance, making it suitable for large current applications. The rated DC current is defined as the current at which the inductance drops to 35% below its initial value or when the coil temperature increases by 40°C, whichever is lower. This component operates effectively within a temperature range of -40°C to 125°C. It is available on tape and reel for automated surface mounting, facilitating ease of integration into manufacturing processes. Engineers should consider this inductor for projects requiring reliable performance in compact designs, particularly where space and efficiency are critical.
POWER INDUCTOR, 82UH, SHIELDED, 0.7A ROHS COMPLIANT: YES
POWER INDUCTOR, 82UH, SHIELDED, 0.7A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 64AH4450 |
| Product Name | Power Inductor, 82Uh, Shielded, 0.7A Rohs Compliant Multicomp Pro |
| Mounting Option | Surface Mount Technology |