multicomp PRO Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro MP002859

Description
POWER INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES
Description
POWER INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Inductor, 6.8µH, Shielded, 1.5A from Multicomp Pro is designed for applications such as portable telephones, personal computers, and DC/DC converters. It features a compact, low-profile design with low DC resistance (DCR) and a large current capacity. The inductor is magnetically shielded to protect against radiation and has a flat bottom surface for reliable mounting on PCBs. It operates within a temperature range of -40°C to 125°C and is available on tape and reel for automated surface mounting. The saturation rated current (I sat) is specified, indicating the current level at which the inductance drops to 30% of its nominal value. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Power Inductor, 6.8µH, Shielded, 1.5A from Multicomp Pro is designed for applications such as portable telephones, personal computers, and DC/DC converters. It features a compact, low-profile design with low DC resistance (DCR) and a large current capacity. The inductor is magnetically shielded to protect against radiation and has a flat bottom surface for reliable mounting on PCBs. It operates within a temperature range of -40°C to 125°C and is available on tape and reel for automated surface mounting. The saturation rated current (I sat) is specified, indicating the current level at which the inductance drops to 30% of its nominal value. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro - 64AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro
64AH4432
Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro 64AH4432
POWER INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro - 83AH2660 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro
83AH2660
Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro 83AH2660
POWER INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4432
Product Name Power Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers