multicomp PRO Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro MP002858

Description
POWER INDUCTOR, 220UH, SHIELDED, 1.16A ROHS COMPLIANT: YES
Datasheet
Description
POWER INDUCTOR, 220UH, SHIELDED, 1.16A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro - 64AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro
64AH4431
Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro 64AH4431
POWER INDUCTOR, 220UH, SHIELDED, 1.16A ROHS COMPLIANT: YES

POWER INDUCTOR, 220UH, SHIELDED, 1.16A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro - 83AH2659 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro
83AH2659
Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro 83AH2659
POWER INDUCTOR, 220UH, SHIELDED, 1.16A ROHS COMPLIANT: YES

POWER INDUCTOR, 220UH, SHIELDED, 1.16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4431
Product Name Power Inductor, 220Uh, Shielded, 1.16A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details