The Power Inductor, 10µH, Shielded, 5.4A from Multicomp Pro is designed for high power applications with a focus on saturation performance. It features a magnetically shielded construction to minimize radiation interference and is suitable for surface mounting due to its precise dimensions. The inductor operates within a temperature range of -40°C to 125°C and is compliant with RoHS standards. It is applicable in various devices including power supplies for VTRs, LCD televisions, personal computers, handheld communication equipment, and DC/DC converters. The inductor has a rated DC current specification that indicates a 25% drop in inductance or a temperature rise of 40°C, whichever occurs first.
POWER INDUCTOR, 10UH, SHIELDED, 5.4A ROHS COMPLIANT: YES
POWER INDUCTOR, 10UH, SHIELDED, 5.4A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 64AH4427 |
| Product Name | Power Inductor, 10Uh, Shielded, 5.4A Rohs Compliant Multicomp Pro |
| Mounting Option | Surface Mount Technology |