multicomp PRO Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro MP002790

Description
POWER INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES
Description
POWER INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Inductor, 2.2µH, Shielded, 2.1A from Multicomp Pro is designed for high efficiency and reliability in various applications. It features a low DC resistance, which contributes to high conversion efficiency and reduced temperature rise during operation. The inductor is constructed with a magnetically shielded design, enhancing its performance in electromagnetic compatibility (EMC) applications. This component is RoHS compliant and suitable for use in devices such as smartphones, tablets, and thin-type power supply modules. It operates effectively within a temperature range of -40°C to +125°C. The inductor has a maximum saturation current of 2.1A and a maximum DC resistance of 150mΩ, making it a viable choice for DC-DC converters and other power management applications.

Datasheet Summary
Powered by GS/AI

The Power Inductor, 2.2µH, Shielded, 2.1A from Multicomp Pro is designed for high efficiency and reliability in various applications. It features a low DC resistance, which contributes to high conversion efficiency and reduced temperature rise during operation. The inductor is constructed with a magnetically shielded design, enhancing its performance in electromagnetic compatibility (EMC) applications. This component is RoHS compliant and suitable for use in devices such as smartphones, tablets, and thin-type power supply modules. It operates effectively within a temperature range of -40°C to +125°C. The inductor has a maximum saturation current of 2.1A and a maximum DC resistance of 150mΩ, making it a viable choice for DC-DC converters and other power management applications.

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro - 80AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro
80AH9824
Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro 80AH9824
POWER INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro - 64AH4363 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro
64AH4363
Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro 64AH4363
POWER INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 80AH9824
Product Name Power Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details