multicomp PRO Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro MP002784

Description
POWER INDUCTOR, 100UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES
Description
POWER INDUCTOR, 100UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Inductor, 100µH, Unshielded, 0.08A from Multicomp Pro is designed for various applications including pagers, cordless phones, high-frequency communication products, personal computers, disk drives, and DC power supply circuits. It features a miniature chip design wound on a special ferrite core, providing low DC resistance. The inductor operates within a temperature range of -40°C to 125°C and has a rated DC current specification that indicates the maximum current before a 10% drop in inductance occurs or when the coil temperature increases by 20°C. The inductor is compliant with RoHS standards and is available in a case code of 322520. It is packaged in tape and reel format, with 1000 parts per reel. The product has undergone various environmental and mechanical tests to ensure reliability, including high and low temperature storage tests, humidity tests, and solderability tests. This inductor is suitable for engineers looking for a reliable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Power Inductor, 100µH, Unshielded, 0.08A from Multicomp Pro is designed for various applications including pagers, cordless phones, high-frequency communication products, personal computers, disk drives, and DC power supply circuits. It features a miniature chip design wound on a special ferrite core, providing low DC resistance. The inductor operates within a temperature range of -40°C to 125°C and has a rated DC current specification that indicates the maximum current before a 10% drop in inductance occurs or when the coil temperature increases by 20°C. The inductor is compliant with RoHS standards and is available in a case code of 322520. It is packaged in tape and reel format, with 1000 parts per reel. The product has undergone various environmental and mechanical tests to ensure reliability, including high and low temperature storage tests, humidity tests, and solderability tests. This inductor is suitable for engineers looking for a reliable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro - 64AH4357 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro
64AH4357
Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro 64AH4357
POWER INDUCTOR, 100UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES

POWER INDUCTOR, 100UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro - 83AH2622 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro
83AH2622
Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro 83AH2622
POWER INDUCTOR, 100UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES

POWER INDUCTOR, 100UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4357
Product Name Power Inductor, 100Uh, Unshielded, 0.08A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details