The Multicomp Pro 64AH1616 is a circular connector designed for robust applications, featuring an IP68 rating for dust and water resistance. It is constructed with a panel connector shell made of PC and a nylon66 locking nut and back shell, ensuring durability and fire resistance rated at V-0. The connector supports a temperature range of -40°C to +85°C and has a mating cycle life of 500 cycles. This connector offers multiple contact configurations with options for solder and screw terminations. It can accommodate up to 12 contacts, with a rated current of up to 30A and a rated voltage of 500V AC. The insulation resistance is rated at 2000 MΩ, and the contact resistance varies depending on the number of contacts. The connector is suitable for cable outer diameters ranging from 7mm to 12mm, making it versatile for various applications. Engineers seeking a reliable and durable connector for harsh environments may find the Multicomp Pro 64AH1616 a suitable choice for their projects.
Product Range:MP-T21 IP68 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AH1616 |
| Product Name | Product Range Multicomp Pro |