multicomp PRO Proximity Sensor, Pnp, 22.5Mm, 10-30V Rohs Compliant Multicomp Pro MP002262

Description
PROXIMITY SENSOR, PNP, 22.5MM, 10-30V ROHS COMPLIANT: YES
Description
PROXIMITY SENSOR, PNP, 22.5MM, 10-30V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Proximity Sensor, PNP, 22.5mm, 10-30V from Multicomp Pro features a square plastic housing measuring 40mm x 40mm x 120mm. It operates within a voltage range of 10V DC to 30V DC and is designed for sensing ferrous metals at a maximum sensing distance of 22.5mm. The sensor is shielded with a mounting distance of 25mm and has a current output capability of 200mA. It is rated IP67, indicating it is water-resistant and suitable for harsh environments. The sensor includes over-current and short circuit protection, as well as protection against polarity reversal. It is applicable in various industries, including chemical, paper manufacturing, and light industry, for tasks such as measuring, counting, and RPM measurement.

Datasheet Summary
Powered by GS/AI

The Proximity Sensor, PNP, 22.5mm, 10-30V from Multicomp Pro features a square plastic housing measuring 40mm x 40mm x 120mm. It operates within a voltage range of 10V DC to 30V DC and is designed for sensing ferrous metals at a maximum sensing distance of 22.5mm. The sensor is shielded with a mounting distance of 25mm and has a current output capability of 200mA. It is rated IP67, indicating it is water-resistant and suitable for harsh environments. The sensor includes over-current and short circuit protection, as well as protection against polarity reversal. It is applicable in various industries, including chemical, paper manufacturing, and light industry, for tasks such as measuring, counting, and RPM measurement.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Pnp, 22.5Mm, 10-30V Rohs Compliant Multicomp Pro - 65AH8549 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Pnp, 22.5Mm, 10-30V Rohs Compliant Multicomp Pro
65AH8549
Proximity Sensor, Pnp, 22.5Mm, 10-30V Rohs Compliant Multicomp Pro 65AH8549
PROXIMITY SENSOR, PNP, 22.5MM, 10-30V ROHS COMPLIANT: YES

PROXIMITY SENSOR, PNP, 22.5MM, 10-30V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH8549
Product Name Proximity Sensor, Pnp, 22.5Mm, 10-30V Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details