multicomp PRO Plier, Combination, 7, Crv Steel; Plier Style Multicomp Pro MP002056

Description
PLIER, COMBINATION, 7", CRV STEEL; Plier Style:Combination; Jaw Opening Max:-; Overall Length:7"; Product Range:- RoHS Compliant: NA
Datasheet
Description
PLIER, COMBINATION, 7", CRV STEEL; Plier Style:Combination; Jaw Opening Max:-; Overall Length:7"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier, Combination, 7, Crv Steel; Plier Style Multicomp Pro - 54AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Combination, 7, Crv Steel; Plier Style Multicomp Pro
54AH2749
Plier, Combination, 7, Crv Steel; Plier Style Multicomp Pro 54AH2749
PLIER, COMBINATION, 7", CRV STEEL; Plier Style:Combination; Jaw Opening Max:-; Overall Length:7"; Product Range:- RoHS Compliant: NA

PLIER, COMBINATION, 7", CRV STEEL; Plier Style:Combination; Jaw Opening Max:-; Overall Length:7"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 54AH2749
Product Name Plier, Combination, 7, Crv Steel; Plier Style Multicomp Pro
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details