multicomp PRO D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP002031

Description
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 65AH0507 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro
65AH0507
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro 65AH0507
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH0507
Product Name D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Shaped Connectors - 1-2221760-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers