multicomp PRO D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP002025

Description
D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Description
D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 9Pos, Solder Cup (part number 65AH0501) is designed for reliable electrical connections in various applications. It features a standard DE shell size and is equipped with nine contacts that utilize a solder cup termination type, suitable for cable and panel mounting. The connector is constructed with a PBT insulator and a steel shell that is tin-plated, ensuring durability and resistance to corrosion. This connector operates effectively within a temperature range of -55°C to +105°C and has an insulator resistance of 1000MΩ. It can withstand a voltage of 1kV for one minute, making it suitable for demanding environments. The connector is compliant with RoHS standards and is designed to minimize interference from electromagnetic and RF sources. It accepts round foil and braided cable types, providing versatility in cable management. Overall, this D Sub Connector is a robust choice for engineers seeking a reliable and compliant solution for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 9Pos, Solder Cup (part number 65AH0501) is designed for reliable electrical connections in various applications. It features a standard DE shell size and is equipped with nine contacts that utilize a solder cup termination type, suitable for cable and panel mounting. The connector is constructed with a PBT insulator and a steel shell that is tin-plated, ensuring durability and resistance to corrosion. This connector operates effectively within a temperature range of -55°C to +105°C and has an insulator resistance of 1000MΩ. It can withstand a voltage of 1kV for one minute, making it suitable for demanding environments. The connector is compliant with RoHS standards and is designed to minimize interference from electromagnetic and RF sources. It accepts round foil and braided cable types, providing versatility in cable management. Overall, this D Sub Connector is a robust choice for engineers seeking a reliable and compliant solution for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 65AH0501 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro
65AH0501
D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro 65AH0501
D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH0501
Product Name D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products