multicomp PRO Power Fuse, 150A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro MP001924

Description
POWER FUSE, 150A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:150A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 150A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:150A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 150A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro - 50AH4293 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 150A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
50AH4293
Power Fuse, 150A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro 50AH4293
POWER FUSE, 150A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:150A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

POWER FUSE, 150A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:150A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4293
Product Name Power Fuse, 150A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers