multicomp PRO Power Fuse, 125A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro MP001923

Description
POWER FUSE, 125A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:125A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 125A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:125A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 125A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro - 50AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 125A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
50AH4292
Power Fuse, 125A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro 50AH4292
POWER FUSE, 125A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:125A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

POWER FUSE, 125A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:125A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4292
Product Name Power Fuse, 125A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445206 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers