multicomp PRO Power Fuse, 80A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro MP001921

Description
POWER FUSE, 80A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 80A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 80A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro - 50AH4290 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 80A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
50AH4290
Power Fuse, 80A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro 50AH4290
POWER FUSE, 80A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

POWER FUSE, 80A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4290
Product Name Power Fuse, 80A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers