multicomp PRO Power Fuse, 60A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro MP001919

Description
POWER FUSE, 60A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:60A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 60A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:60A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 60A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro - 50AH4288 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 60A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
50AH4288
Power Fuse, 60A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro 50AH4288
POWER FUSE, 60A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:60A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

POWER FUSE, 60A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:60A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4288
Product Name Power Fuse, 60A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625134 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 0.5000 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers