multicomp PRO Power Fuse, 50A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro MP001915

Description
POWER FUSE, 50A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 50A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 50A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro - 50AH4284 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 50A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro
50AH4284
Power Fuse, 50A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro 50AH4284
POWER FUSE, 50A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes

POWER FUSE, 50A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4284
Product Name Power Fuse, 50A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers