multicomp PRO Power Fuse, 40A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro MP001914

Description
POWER FUSE, 40A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:40A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 40A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:40A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 40A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro - 50AH4283 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 40A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro
50AH4283
Power Fuse, 40A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro 50AH4283
POWER FUSE, 40A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:40A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes

POWER FUSE, 40A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:40A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4283
Product Name Power Fuse, 40A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers