multicomp PRO Power Fuse, 70A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro MP001912

Description
POWER FUSE, 70A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:70A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 70A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:70A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 70A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro - 50AH4281 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 70A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro
50AH4281
Power Fuse, 70A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro 50AH4281
POWER FUSE, 70A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:70A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes

POWER FUSE, 70A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:70A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4281
Product Name Power Fuse, 70A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers