multicomp PRO Power Fuse, 30A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro MP001908

Description
POWER FUSE, 30A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 30A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 30A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro - 50AH4277 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 30A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
50AH4277
Power Fuse, 30A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro 50AH4277
POWER FUSE, 30A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

POWER FUSE, 30A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4277
Product Name Power Fuse, 30A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110371 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers