multicomp PRO Power Fuse, 25A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro MP001906

Description
POWER FUSE, 25A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 25A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 25A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro - 50AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 25A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
50AH4275
Power Fuse, 25A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro 50AH4275
POWER FUSE, 25A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

POWER FUSE, 25A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4275
Product Name Power Fuse, 25A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details