multicomp PRO Power Fuse, 20A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro MP001904

Description
POWER FUSE, 20A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Description
POWER FUSE, 20A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Fuse, part number 50AH4273, is a ceramic cartridge fuse designed for overcurrent protection in various applications, including solar systems. It has a current rating of 20A and a voltage rating of 600V AC and DC. The fuse measures 10mm x 38mm and features a nickel-plated copper alloy cap and tin-plated copper termination. It can interrupt currents of up to 150,000 amperes at 600V AC and 50,000 amperes at 600V DC. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of environments. This fuse is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Power Fuse, part number 50AH4273, is a ceramic cartridge fuse designed for overcurrent protection in various applications, including solar systems. It has a current rating of 20A and a voltage rating of 600V AC and DC. The fuse measures 10mm x 38mm and features a nickel-plated copper alloy cap and tin-plated copper termination. It can interrupt currents of up to 150,000 amperes at 600V AC and 50,000 amperes at 600V DC. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of environments. This fuse is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 20A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro - 50AH4273 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 20A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
50AH4273
Power Fuse, 20A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro 50AH4273
POWER FUSE, 20A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

POWER FUSE, 20A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4273
Product Name Power Fuse, 20A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers