multicomp PRO Conn, R/a Header, 12Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro MP001819

Description
CONN, R/A HEADER, 12POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 12POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 12Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro - 52AH4047 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 12Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
52AH4047
Conn, R/a Header, 12Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro 52AH4047
CONN, R/A HEADER, 12POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes

CONN, R/A HEADER, 12POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4047
Product Name Conn, R/a Header, 12Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details