multicomp PRO Conn, Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Multicomp Pro MP001786

Description
CONN, HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Multicomp Pro - 52AH4014 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Multicomp Pro
52AH4014
Conn, Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Multicomp Pro 52AH4014
CONN, HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH4014
Product Name Conn, Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details