multicomp PRO Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro MP001752

Description
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro - 52AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro
52AH3980
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro 52AH3980
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro - 91AH7879 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro
91AH7879
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro 91AH7879
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH3980
Product Name Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C6-C45-P3-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F5AF1-15F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details