multicomp PRO Cold Weather Cable Tie, 376.6Mm, Blk, Pa; Cable Tie Material Multicomp Pro MP001708

Description
COLD WEATHER CABLE TIE, 376.6MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:376.6mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.12mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes
Datasheet
Description
COLD WEATHER CABLE TIE, 376.6MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:376.6mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.12mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Weather Cable Tie, 376.6Mm, Blk, Pa; Cable Tie Material Multicomp Pro - 41AH7382 - Newark, An Avnet Company
Chicago, IL, United States
Cold Weather Cable Tie, 376.6Mm, Blk, Pa; Cable Tie Material Multicomp Pro
41AH7382
Cold Weather Cable Tie, 376.6Mm, Blk, Pa; Cable Tie Material Multicomp Pro 41AH7382
COLD WEATHER CABLE TIE, 376.6MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:376.6mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.12mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

COLD WEATHER CABLE TIE, 376.6MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:376.6mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.12mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7382
Product Name Cold Weather Cable Tie, 376.6Mm, Blk, Pa; Cable Tie Material Multicomp Pro
Length 14.83 inch (377 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details