multicomp PRO Cold Weather Cable Tie, 364.4Mm, Blk, Pa; Cable Tie Material Multicomp Pro MP001707

Description
COLD WEATHER CABLE TIE, 364.4MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:364.4mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes
Datasheet
Description
COLD WEATHER CABLE TIE, 364.4MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:364.4mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Weather Cable Tie, 364.4Mm, Blk, Pa; Cable Tie Material Multicomp Pro - 41AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Cold Weather Cable Tie, 364.4Mm, Blk, Pa; Cable Tie Material Multicomp Pro
41AH7381
Cold Weather Cable Tie, 364.4Mm, Blk, Pa; Cable Tie Material Multicomp Pro 41AH7381
COLD WEATHER CABLE TIE, 364.4MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:364.4mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

COLD WEATHER CABLE TIE, 364.4MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:364.4mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7381
Product Name Cold Weather Cable Tie, 364.4Mm, Blk, Pa; Cable Tie Material Multicomp Pro
Length 14.35 inch (364 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details