multicomp PRO Cold Weather Cable Tie, 192Mm, Blk, Pa; Cable Tie Material Multicomp Pro MP001705

Description
COLD WEATHER CABLE TIE, 192MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.62mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes
Datasheet
Description
COLD WEATHER CABLE TIE, 192MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.62mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Weather Cable Tie, 192Mm, Blk, Pa; Cable Tie Material Multicomp Pro - 41AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Cold Weather Cable Tie, 192Mm, Blk, Pa; Cable Tie Material Multicomp Pro
41AH7379
Cold Weather Cable Tie, 192Mm, Blk, Pa; Cable Tie Material Multicomp Pro 41AH7379
COLD WEATHER CABLE TIE, 192MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.62mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

COLD WEATHER CABLE TIE, 192MM, BLK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.62mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7379
Product Name Cold Weather Cable Tie, 192Mm, Blk, Pa; Cable Tie Material Multicomp Pro
Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details