multicomp PRO Button Head Cable Tie, 370Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro MP001704

Description
BUTTON HEAD CABLE TIE, 370MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.5mm; Cable Tie Type:Button Head RoHS Compliant: Yes
Datasheet
Description
BUTTON HEAD CABLE TIE, 370MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.5mm; Cable Tie Type:Button Head RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Head Cable Tie, 370Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro - 41AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Button Head Cable Tie, 370Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro
41AH7411
Button Head Cable Tie, 370Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro 41AH7411
BUTTON HEAD CABLE TIE, 370MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.5mm; Cable Tie Type:Button Head RoHS Compliant: Yes

BUTTON HEAD CABLE TIE, 370MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.5mm; Cable Tie Type:Button Head RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7411
Product Name Button Head Cable Tie, 370Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro
Length 14.57 inch (370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers