multicomp PRO Button Head Cable Tie, 300Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro MP001703

Description
BUTTON HEAD CABLE TIE, 300MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:82.8mm; Cable Tie Type:Button Head RoHS Compliant: Yes
Datasheet
Description
BUTTON HEAD CABLE TIE, 300MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:82.8mm; Cable Tie Type:Button Head RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Head Cable Tie, 300Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro - 41AH7410 - Newark, An Avnet Company
Chicago, IL, United States
Button Head Cable Tie, 300Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro
41AH7410
Button Head Cable Tie, 300Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro 41AH7410
BUTTON HEAD CABLE TIE, 300MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:82.8mm; Cable Tie Type:Button Head RoHS Compliant: Yes

BUTTON HEAD CABLE TIE, 300MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:82.8mm; Cable Tie Type:Button Head RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7410
Product Name Button Head Cable Tie, 300Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details