multicomp PRO Button Head Cable Tie, 200Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro MP001702

Description
BUTTON HEAD CABLE TIE, 200MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.9mm; Cable Tie Type:Button Head RoHS Compliant: Yes
Datasheet
Description
BUTTON HEAD CABLE TIE, 200MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.9mm; Cable Tie Type:Button Head RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Head Cable Tie, 200Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro - 41AH7409 - Newark, An Avnet Company
Chicago, IL, United States
Button Head Cable Tie, 200Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro
41AH7409
Button Head Cable Tie, 200Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro 41AH7409
BUTTON HEAD CABLE TIE, 200MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.9mm; Cable Tie Type:Button Head RoHS Compliant: Yes

BUTTON HEAD CABLE TIE, 200MM, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.9mm; Cable Tie Type:Button Head RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7409
Product Name Button Head Cable Tie, 200Mm, Blk, Pa6.6; Cable Tie Material Multicomp Pro
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details