multicomp PRO Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro MP001682

Description
EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet
Description
EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro - 41AH7368 - Newark, An Avnet Company
Chicago, IL, United States
Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro
41AH7368
Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro 41AH7368
EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7368
Product Name Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro
Length 11.25 inch (286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details