multicomp PRO Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro MP001680

Description
EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet
Description
EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro - 41AH7366 - Newark, An Avnet Company
Chicago, IL, United States
Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro
41AH7366
Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro 41AH7366
EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

EXT PAWL RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7366
Product Name Ext Pawl Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro
Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details