multicomp PRO Pcb Mnt, Screw Mount, Pa 6.6, Nat; Pcb Support Type Multicomp Pro MP001679

Description
PCB MNT, SCREW MOUNT, PA 6.6, NAT; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.04mm; External Width:12.7mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes
Description
PCB MNT, SCREW MOUNT, PA 6.6, NAT; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.04mm; External Width:12.7mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mnt, Screw Mount, Pa 6.6, Nat; Pcb Support Type Multicomp Pro - 41AH7365 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mnt, Screw Mount, Pa 6.6, Nat; Pcb Support Type Multicomp Pro
41AH7365
Pcb Mnt, Screw Mount, Pa 6.6, Nat; Pcb Support Type Multicomp Pro 41AH7365
PCB MNT, SCREW MOUNT, PA 6.6, NAT; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.04mm; External Width:12.7mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

PCB MNT, SCREW MOUNT, PA 6.6, NAT; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.04mm; External Width:12.7mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41AH7365
Product Name Pcb Mnt, Screw Mount, Pa 6.6, Nat; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5827 inch (14.8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-024-20ZI - bisco industries
Specs
Type & Shape Standoff
View Details