multicomp PRO Pcb Mnt, Lock-In Support, Pa 6.6, Blk; Pcb Support Type Multicomp Pro MP001678

Description
PCB MNT, LOCK-IN SUPPORT, PA 6.6, BLK; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes
Datasheet
Description
PCB MNT, LOCK-IN SUPPORT, PA 6.6, BLK; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mnt, Lock-In Support, Pa 6.6, Blk; Pcb Support Type Multicomp Pro - 41AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mnt, Lock-In Support, Pa 6.6, Blk; Pcb Support Type Multicomp Pro
41AH7364
Pcb Mnt, Lock-In Support, Pa 6.6, Blk; Pcb Support Type Multicomp Pro 41AH7364
PCB MNT, LOCK-IN SUPPORT, PA 6.6, BLK; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

PCB MNT, LOCK-IN SUPPORT, PA 6.6, BLK; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41AH7364
Product Name Pcb Mnt, Lock-In Support, Pa 6.6, Blk; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers