multicomp PRO Pcb Mnt, Lock-In Support, Pa 6.6, Nat; Pcb Support Type Multicomp Pro MP001677

Description
PCB MNT, LOCK-IN SUPPORT, PA 6.6, NAT; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes
Datasheet
Description
PCB MNT, LOCK-IN SUPPORT, PA 6.6, NAT; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mnt, Lock-In Support, Pa 6.6, Nat; Pcb Support Type Multicomp Pro - 41AH7363 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mnt, Lock-In Support, Pa 6.6, Nat; Pcb Support Type Multicomp Pro
41AH7363
Pcb Mnt, Lock-In Support, Pa 6.6, Nat; Pcb Support Type Multicomp Pro 41AH7363
PCB MNT, LOCK-IN SUPPORT, PA 6.6, NAT; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

PCB MNT, LOCK-IN SUPPORT, PA 6.6, NAT; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.136mm; External Width:7.1mm; Product Range:MP Cable Tie Accessories RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41AH7363
Product Name Pcb Mnt, Lock-In Support, Pa 6.6, Nat; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers