multicomp PRO Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro MP001673

Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.93mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.31mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.93mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.31mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro - 41AH7399 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro
41AH7399
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro 41AH7399
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.93mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.31mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.93mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.31mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7399
Product Name Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178899 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Wire saddle
Diameter 0.138 inch (3.5 mm)
Material Nylon 66
View Details
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details